Texas Instruments TLC552 Dual LinCMOS(TM) Timer TLC552CN

Description
Dual LinCMOS(TM) Timer 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual LinCMOS(TM) Timer 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC552 Dual LinCMOS(TM) Timer - TLC552CN - Texas Instruments
Dallas, TX, United States
TLC552 Dual LinCMOS(TM) Timer
TLC552CN
TLC552 Dual LinCMOS(TM) Timer TLC552CN
Dual LinCMOS(TM) Timer 14-PDIP 0 to 70

Dual LinCMOS(TM) Timer 14-PDIP 0 to 70

Buy Now Datasheet
Programmable Timers and Oscillators - 296-10335-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-10335-5-ND
Programmable Timers and Oscillators 296-10335-5-ND
555 Type, Timer/Oscillator (Dual) IC 2.8MHz 14-PDIP

555 Type, Timer/Oscillator (Dual) IC 2.8MHz 14-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC552CN
043155-TLC552CN
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC552CN 043155-TLC552CN
Manufacturer: Texas Instruments Win Source Part Number: 043155-TLC552CN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 1 V to 18 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043155-TLC552CN
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Through Hole
Frequency: 2.8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1 V to 18 V
Operating Supply Current: 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number TLC552CN 296-10335-5-ND 043155-TLC552CN
Product Name TLC552 Dual LinCMOS(TM) Timer Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC552CN
Package Type PDIP,SOIC Through Hole; DIP; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; 14-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

TLC555 Low Power Timer - TLC555IDRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
5 suppliers
TLC556 Dual LinCMOS(TM) Timer - TLC556CDG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
SE555 Precision Timer - SE555D - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
6 suppliers
DP8570A Timer Control Peripheral (TCP) - DP8570AVX - Texas Instruments
Specs
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers