Texas Instruments NE555 Single Precision Timer NE555DRG3

Description
Single Precision Timer 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single Precision Timer 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NE555 Single Precision Timer - NE555DRG3 - Texas Instruments
Dallas, TX, United States
NE555 Single Precision Timer
NE555DRG3
NE555 Single Precision Timer NE555DRG3
Single Precision Timer 8-SOIC 0 to 70

Single Precision Timer 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
689-NE555DRG3
SOIC Clock and Timing IC 689-NE555DRG3
Single Precision Timer 8-SOIC 0 to 70 Product overview: NE555DRG3 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE555DRG3 can be used for catalog matching and distributor lookup.

Single Precision Timer 8-SOIC 0 to 70 Product overview: NE555DRG3 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE555DRG3 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DRG3 - 1081984-NE555DRG3 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DRG3
1081984-NE555DRG3
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DRG3 1081984-NE555DRG3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081984-NE555DRG3 Mounting: SMD (SMT) Number of Pins: 8 High Level Output Current: -200 mA Low Level Output Current: 200 mA Quiescent Current: 2 mA Categories: Clock/Timing - Programmable Timers and Oscillators Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Number of Timers/Counters: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081984-NE555DRG3
Mounting: SMD (SMT)
Number of Pins: 8
High Level Output Current: -200 mA
Low Level Output Current: 200 mA
Quiescent Current: 2 mA
Categories: Clock/Timing - Programmable Timers and Oscillators
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Number of Timers/Counters: 1

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number NE555DRG3 689-NE555DRG3 1081984-NE555DRG3
Product Name NE555 Single Precision Timer SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DRG3
Package Type PDIP,SO,SOIC,TSSOP SOIC Surface Mount; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESS - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
6 suppliers
TLC556 Dual LinCMOS(TM) Timer - TLC556IDG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
2 suppliers
SE555 Precision Timer - SE555DR - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
6 suppliers
SE556 Dual Precision Timer - SE556J - Texas Instruments
Specs
Package Type CDIP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers