Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628DRG4 SN74LS628DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 720480-SN74LS628DRG4 Manufacturer Homepage: www.ti.com Reference case: SOP3.9M Reference Date Code: 2008+ Alternative Parts (Cross-Reference): SN74LS628N; SN74LS628NSRE4; SN74LS628DE4; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 720480-SN74LS628DRG4 Manufacturer Homepage: www.ti.com Reference case: SOP3.9M Reference Date Code: 2008+ Alternative Parts (Cross-Reference): SN74LS628N; SN74LS628NSRE4; SN74LS628DE4; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628DRG4 - 720480-SN74LS628DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628DRG4
720480-SN74LS628DRG4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628DRG4 720480-SN74LS628DRG4
Manufacturer: Texas Instruments Win Source Part Number: 720480-SN74LS628DRG4 Manufacturer Homepage: www.ti.com Reference case: SOP3.9M Reference Date Code: 2008+ Alternative Parts (Cross-Reference): SN74LS628N; SN74LS628NSRE4; SN74LS628DE4; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 720480-SN74LS628DRG4
Manufacturer Homepage: www.ti.com
Reference case: SOP3.9M
Reference Date Code: 2008+
Alternative Parts (Cross-Reference): SN74LS628N; SN74LS628NSRE4; SN74LS628DE4;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20MHZ SOIC Clock and Timing IC
173-SN74LS628DRG4
20MHZ SOIC Clock and Timing IC 173-SN74LS628DRG4
IC OSC VCO 20MHZ 14-SOIC Product overview: SN74LS628DRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20MHZ, SOIC, Clock and Timing IC, Voltage Controlled Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 173-SN74LS628DRG4 can be used for catalog matching and distributor lookup.

IC OSC VCO 20MHZ 14-SOIC Product overview: SN74LS628DRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20MHZ, SOIC, Clock and Timing IC, Voltage Controlled Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 173-SN74LS628DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 720480-SN74LS628DRG4 173-SN74LS628DRG4
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628DRG4 20MHZ SOIC Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 8234043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
SE555-SP QML Class V Precision Timer - 5962-9855501VPA - Texas Instruments
Specs
Package Type CDIP
Supply Voltage 4.5 to 16.5 volts
Frequency 0.1000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
6 suppliers
Clock and Timing IC - 728-LMX2325TMX-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
5 suppliers