Texas Instruments TLC551 LinCMOS(TM) Timer TLC551CDG4

Description
LinCMOS(TM) Timer 8-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) Timer 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC551 LinCMOS(TM) Timer - TLC551CDG4 - Texas Instruments
Dallas, TX, United States
TLC551 LinCMOS(TM) Timer
TLC551CDG4
TLC551 LinCMOS(TM) Timer TLC551CDG4
LinCMOS(TM) Timer 8-SOIC 0 to 70

LinCMOS(TM) Timer 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
689-TLC551CDG4
SOIC Clock and Timing IC 689-TLC551CDG4
Standard Timer Single 8-Pin SOIC Tube Product overview: TLC551CDG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC551CDG4 can be used for catalog matching and distributor lookup.

Standard Timer Single 8-Pin SOIC Tube Product overview: TLC551CDG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC551CDG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CDG4
1108368-TLC551CDG4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CDG4 1108368-TLC551CDG4
Manufacturer: Texas Instruments Win Source Part Number: 1108368-TLC551CDG4 Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 1.8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1 V to 15 V Operating Supply Current: 360μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1108368-TLC551CDG4
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 1.8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1 V to 15 V
Operating Supply Current: 360μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number TLC551CDG4 689-TLC551CDG4 1108368-TLC551CDG4
Product Name TLC551 LinCMOS(TM) Timer SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CDG4
Package Type PDIP,SOIC Rail/Tube Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DP8570A Timer Control Peripheral (TCP) - DP8570AVX - Texas Instruments
Specs
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
SE555-SP QML Class V Precision Timer - 5962-9855501VPA - Texas Instruments
Specs
Package Type CDIP
Supply Voltage 4.5 to 16.5 volts
Frequency 0.1000 MHz
View Details
TLC555M Low Power LinCMOS<TM> Timer - 5962-89503012A - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
TLC555M Low Power LinCMOS<TM> Timer - TLC555MFKB - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details