Texas Instruments TLC555 Low Power Timer TLC555CDR

Description
Low Power Timer 8-SOIC 0 to 70
Request a Quote
Description
Low Power Timer 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC555CDR is a CMOS monolithic timer in an 8-pin SOIC package measuring 4.9mm by 6.0mm, designed for low-power timing applications with a single supply voltage range of 2V to 15V. It features a CMOS output capable of sourcing 10mA and sinking 100mA, with trigger and threshold levels at approximately one-third and two-thirds of the supply voltage, respectively. The device operates from 0°C to 70°C and meets ESD protection standards exceeding 1000V per ANSI/ESDA/JEDEC JS-001. It is functionally interchangeable with the NE555 and supports frequencies up to 2MHz.

Datasheet Summary
Powered by GS/AI

The TLC555CDR is a CMOS monolithic timer in an 8-pin SOIC package measuring 4.9mm by 6.0mm, designed for low-power timing applications with a single supply voltage range of 2V to 15V. It features a CMOS output capable of sourcing 10mA and sinking 100mA, with trigger and threshold levels at approximately one-third and two-thirds of the supply voltage, respectively. The device operates from 0°C to 70°C and meets ESD protection standards exceeding 1000V per ANSI/ESDA/JEDEC JS-001. It is functionally interchangeable with the NE555 and supports frequencies up to 2MHz.

Suppliers

Company
Product
Description
Supplier Links
TLC555 Low Power Timer - TLC555CDR - Texas Instruments
Dallas, TX, United States
TLC555 Low Power Timer
TLC555CDR
TLC555 Low Power Timer TLC555CDR
Low Power Timer 8-SOIC 0 to 70

Low Power Timer 8-SOIC 0 to 70

Buy Now Datasheet
Programmable Timers and Oscillators - 296-1336-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-1336-6-ND
Programmable Timers and Oscillators 296-1336-6-ND
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - 296-1336-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-1336-2-ND
Programmable Timers and Oscillators 296-1336-2-ND
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - 296-1336-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-1336-1-ND
Programmable Timers and Oscillators 296-1336-1-ND
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

Buy Now Datasheet
Timer Circuits - 6624006P - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
6624006P
Timer Circuits 6624006P
Standard Timer Single 8-Pin SOIC

Standard Timer Single 8-Pin SOIC

Supplier's Site
Timer Circuits - 6624006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
6624006
Timer Circuits 6624006
Standard Timer Single 8-Pin SOIC

Standard Timer Single 8-Pin SOIC

Supplier's Site
Timer Circuits - 9222690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
9222690
Timer Circuits 9222690
Standard Timer Single 8-Pin SOIC

Standard Timer Single 8-Pin SOIC

Supplier's Site
Singapore, Singapore
SMD 2.1MHz 15V SOIC Clock and Timing IC
689-TLC555CDR
SMD 2.1MHz 15V SOIC Clock and Timing IC 689-TLC555CDR
Timer IC, Single, 2.1MHz, 15V, SOIC, Surface Mount Product overview: TLC555CDR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1MHz, 15V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.1MHz, 15V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CDR can be used for catalog matching and distributor lookup.

Timer IC, Single, 2.1MHz, 15V, SOIC, Surface Mount Product overview: TLC555CDR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1MHz, 15V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.1MHz, 15V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - TLC555CDR - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
TLC555CDR
Programmable Timers and Oscillators TLC555CDR
IC OSC SGL TIMER 2.1MHZ 8-SOIC

IC OSC SGL TIMER 2.1MHZ 8-SOIC

Supplier's Site Datasheet
RTC/Clock Chip >> Timers / Clock Oscillators - TLC555CDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Timers / Clock Oscillators
TLC555CDR
RTC/Clock Chip >> Timers / Clock Oscillators TLC555CDR
2.1MHz SOIC-8 Timers / Clock Oscillators ROHS

2.1MHz SOIC-8 Timers / Clock Oscillators ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number TLC555CDR 296-1336-6-ND 6624006P 6624006 689-TLC555CDR TLC555CDR TLC555CDR
Product Name TLC555 Low Power Timer Programmable Timers and Oscillators Timer Circuits Timer Circuits SMD 2.1MHz 15V SOIC Clock and Timing IC Programmable Timers and Oscillators RTC/Clock Chip >> Timers / Clock Oscillators
Package Type PDIP,SO,SOIC,TSSOP Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC; Soic Tape and Reel Surface Mount; SOIC; Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

TLC555 Low Power Timer - TLC555CDG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CMM/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CMX - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
NA555 Precision Timers - NA555DG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers