Stereo Audio ADA 28-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 054955-TLC320AD77CDB
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 100 / 100
Dynamic Range, ADCs / DACs (db) Typ: 100 / 100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking
Stereo Audio ADA 28-SSOP 0 to 70 Product overview: TLC320AD77CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AD77CDBR can be used for catalog matching and distributor lookup.
Stereo Audio Interface 24 b Serial 28-SSOP
IC STER AUDIO CODEC 24BIT 28SSOP
Stereo Audio Interface 24 b Serial 28-SSOP
IC STER AUDIO CODEC 24BIT 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC320AD77CDBR | 054955-TLC320AD77CDBR | 716-TLC320AD77CDBR | TLC320AD77CDBR-ND | TLC320AD77CDBR | TLC320AD77CDBR | TLC320AD77CDBR |
| Product Name | TLC320AD77 Stereo Audio ADA | Interface - Interface - CODECs - TLC320AD77CDBR | SSOP Interface Transceiver IC | CODECS | CODECS | CODECS | Interface - CODECs |
| Device Type | TLC320AD77 Stereo Audio ADA | Sensor Interface | Transceiver | Codec | Stereo Audio | Codec | Sensor Interface; Codec |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |