Stereo Audio ADA 28-SSOP 0 to 70
Stereo Audio Interface 24 b Serial 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 032650-TLC320AD77CDB
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 100 / 100
Dynamic Range, ADCs / DACs (db) Typ: 100 / 100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Alternative Parts (Cross-Reference): ADAV801ASTZ; STAC9250G5TAEA1X; STAC9250H3TAEA1XR;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC CODEC AUDIO 24 BIT 28SSOP
Stereo Audio Interface 24 b Serial 28-SSOP
IC CODEC AUDIO 24 BIT 28SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC320AD77CDB | 296-2210-5-ND | 032650-TLC320AD77CDB | TLC320AD77CDB | TLC320AD77CDB | TLC320AD77CDB |
| Product Name | TLC320AD77 Stereo Audio ADA | CODECS | Interface - Interface - CODECs - TLC320AD77CDB | Interface - CODECs | CODECS | CODECS |
| Device Type | TLC320AD77 Stereo Audio ADA | Codec | Sensor Interface | Sensor Interface; Codec | Codec | Stereo Audio |
| Features | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |