Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects 80-BGA MICROSTAR JUNIOR -40 to 85
Stereo Audio Interface 24 b PCM Audio Interface 80-BGA MICROSTAR JUNIOR (5x5)
24b Stereo CODEC, 10-In/7-Out, 96KS/s, 92dB SNR, VFBGA Product overview: TLV320AIC3106IZQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3106IZQ
Manufacturer: Texas Instruments
Win Source Part Number: 1270381-TLV320AIC310
Packaging: Tray
Type: Stereo Audio
Mounting Style: SMD
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 91 / 92
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 80-BGA MICROSTAR JUNIOR (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-VFBGA
Alternative Parts (Cross-Reference): TLV320AIC3106IRGZR; TLV320AIC3106IGQER; TLV320AIC3106IGQE; TLV320AIC3106IZQE;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320AIC3106
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
Stereo Audio Interface 24 b PCM Audio Interface 80-BGA MICROSTAR JUNIOR (5x5)
IC AUDIO CODEC 24BIT PCM 80BGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3106IZQE | TLV320AIC3106IZQE-ND | 716-TLV320AIC3106IZQE | 1270381-TLV320AIC3106IZQE | TLV320AIC3106IZQE | TLV320AIC3106IZQE |
| Product Name | TLV320AIC3106 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects | CODECS | Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3106IZQE | CODECS | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Codec | Stereo Audio |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | 80-VFBGA | VFBGA | BGA; 80-VFBGA | 80-VFBGA |