Texas Instruments TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate TLC320AC01CPM

Description
Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70
Request a Quote Datasheet
Description
Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate - TLC320AC01CPM - Texas Instruments
Dallas, TX, United States
TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate
TLC320AC01CPM
TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate TLC320AC01CPM
Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70

Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - CODECs - TLC320AC01CPM - 1268946-TLC320AC01CPM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLC320AC01CPM
1268946-TLC320AC01CPM
Interface - Interface - CODECs - TLC320AC01CPM 1268946-TLC320AC01CPM
Manufacturer: Texas Instruments Win Source Part Number: 1268946-TLC320AC01CP M Packaging: Tray Type: Audio Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Interface: Serial Voltage - Supply, Digital: 4.5 V ~ 5.5 V Resolution (Bits): 14 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Family Name: TLC320AC01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): TLC320AC01CDW; TLC320AC01CFNR; TLC320AC01CFN; Introduction Date: October 01, 1994 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Texas Instruments
Win Source Part Number: 1268946-TLC320AC01CPM
Packaging: Tray
Type: Audio
Operating Temperature Range: 0°C ~ 70°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: Serial
Voltage - Supply, Digital: 4.5 V ~ 5.5 V
Resolution (Bits): 14 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Family Name: TLC320AC01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): TLC320AC01CDW; TLC320AC01CFNR; TLC320AC01CFN;
Introduction Date: October 01, 1994
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
CODECS - 296-1982-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 14 b Serial 64-LQFP (10x10)

Audio Interface 14 b Serial 64-LQFP (10x10)

Buy Now Datasheet
5V Interface Transceiver IC - 716-TLC320AC01CPM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
716-TLC320AC01CPM
5V Interface Transceiver IC 716-TLC320AC01CPM
2-Ch 14-Bit Analog Codec, Serial, 5V, LQFP Product overview: TLC320AC01CPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC01CPM can be used for catalog matching and distributor lookup.

2-Ch 14-Bit Analog Codec, Serial, 5V, LQFP Product overview: TLC320AC01CPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC01CPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLC320AC01CPM
Interface - CODECs TLC320AC01CPM
Interface - CODECs SNGL CH Codec Bandwidth Indpendent

Interface - CODECs SNGL CH Codec Bandwidth Indpendent

Buy Now Datasheet
CODECS - TLC320AC01CPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 14 b Serial 64-LQFP (10x10)

Audio Interface 14 b Serial 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLC320AC01CPM 1268946-TLC320AC01CPM 296-1982-ND 716-TLC320AC01CPM TLC320AC01CPM TLC320AC01CPM
Product Name TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate Interface - Interface - CODECs - TLC320AC01CPM CODECS 5V Interface Transceiver IC Interface - CODECs CODECS
Device Type Codec Sensor Interface Codec Transceiver Codec
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type LQFP,PLCC LQFP; 64-LQFP LQFP LQFP-64 QFP; LQFP; 64-LQFP
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

TLV320AIC12K Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier - TLV320AIC12KIDBTG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VSA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
CODECS - 6PAIC3254IRLARQ1 - Quarktwin Technology Ltd.
Specs
Device Type Codec
Features RoHS
Supply Voltage Other; 1.5V ~ 1.95V
View Details