4-Channel SDTV Video Amplifier with 6th-Order Filters and 15-dB Gain 14-TSSOP -40 to 85
THS7375 4-Channel SDTV Video Amplifier with 6th-Order Filters and 15-dB Gain
4-Ch Video Amp, 9.5MHz BW, 15dB Gain, 80mA Out, 5V, TSSOP Product overview: THS7375IPW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5MHz, 80mA, 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 9.5MHz, 80mA, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7375IPW can be used for catalog matching and distributor lookup.
Video Amp, 4 Buffer 14-TSSOP
Video Amplifiers 4Ch SDTV Video Amp
IC AMP BUFFER 14TSSOP
IC AMP BUFFER 14TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | THS7375IPW | THS7375IPW | 737-THS7375IPW | 296-34235-5-ND | THS7375IPW | THS7375IPW | THS7375IPW | THS7375IPW |
| Product Name | THS7375 4-Channel SDTV Video Amplifier with 6th-Order Filters and 15-dB Gain | 9.5MHz 80mA 5V TSSOP Video Amps And Module | Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 3 to 5 volts | 2.85 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; TSSOP14 | Rail/Tube | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 90 mA | ||
| Standards | RoHS |