4-Channel Video Amplifier with 1-SD and 3-HD Sixth-Order Filters and 6-dB Gain 14-TSSOP -40 to 85
Video Amp, 4 Filter 14-TSSOP
THS7373 4-Channel Video Amplifier with 1-SD and 3-HD Sixth-Order Filters and 6-dB Gain
Video Amp Quad 5V 14-Pin TSSOP Tube Product overview: THS7373IPW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7373IPW can be used for catalog matching and distributor lookup.
Video Amplifiers 4-Ch Video Amp
IC AMP FILTER 14TSSOP
IC AMP FILTER 14TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | THS7373IPW | 296-25606-5-ND | THS7373IPW | 737-THS7373IPW | THS7373IPW | THS7373IPW | THS7373IPW | THS7373IPW |
| Product Name | THS7373 4-Channel Video Amplifier with 1-SD and 3-HD Sixth-Order Filters and 6-dB Gain | Video Amps and Modules | Quad 5V TSSOP Video Amps And Module | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||||
| Package Type | TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP14 | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 90 mA | ||
| Features | Rail-Rail-Out |