6-Ch Video Amp w/ 3-SD & 3-SD/ED/HD/Full-HD Filters & 6-dB Gain 20-TSSOP -40 to 85
Video Amp, 6 Filter 20-TSSOP
Video Amp, 6 Filter 20-TSSOP
Video Amp, 6 Filter 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1267257-THS7368IPWR
Packaging: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: Filter
Number of Circuits: 6
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Family Name: THS7368
Categories: Integrated Circuits (ICs)
Operating Supply Current: 24.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Output Current per Channel: 90mA
SR - Slew Rate: 125 V/μs
Dual Supply Voltage (±): 2.6 V ~ 5.5 V
Alternative Parts (Cross-Reference): NJM#2566AV; NJM#2566AV-TE1; NCS2566DTBR2G;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Video Amp Hex 5V 20-Pin TSSOP T/R Product overview: THS7368IPWR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7368IPWR can be used for catalog matching and distributor lookup.
THS7368 6-Ch Video Amp w/ 3-SD & 3-SD/ED/HD/Full-HD Filters & 6-dB Gain
IC AMP FILTER 20TSSOP
Video Amplifiers 6-Ch Video Amp
IC AMP FILTER 20TSSOP
IC AMP FILTER 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | THS7368IPWR | 296-25625-1-ND | 1267257-THS7368IPWR | 737-THS7368IPWR | THS7368IPWR | THS7368IPWR | THS7368IPWR | THS7368IPWR | THS7368IPWR | THS7368IPWR |
| Product Name | THS7368 6-Ch Video Amp w/ 3-SD & 3-SD/ED/HD/Full-HD Filters & 6-dB Gain | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7368IPWR | 5V TSSOP Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | |
| RoHS Compliant | RoHS | |||||||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||||||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; SOP; TSSOP; TSSOP20 | 90 mA | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Features | Rail-Rail-Out |