3-Channel RGBHV Video Buffer with I2C Control, Monitor Pass-Thru, 2:1 MUX 48-HTQFP -40 to 85
Video Amp Triple 5.5V 48-Pin HTQFP EP T/R Product overview: THS7347IPHPR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7347IPHPR can be used for catalog matching and distributor lookup.
Video Amp, 3 Buffer 48-HTQFP (7x7)
Video Amp, 3 Buffer 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 032159-THS7347IPHPR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 550MHz
Slew Rate: 1200 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 48-HTQFP (7x7)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 90mA
Channel Output Current: 110mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Video Amp 3 Buffer 48-HTQFP (7x7)
Video Amplifiers 3-Ch RGBHV Video Buffer
IC AMP BUFFER 48HTQFP
IC AMP BUFFER 48HTQFP
IC AMP BUFFER 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | THS7347IPHPR | 737-THS7347IPHPR | 296-39228-1-ND | 032159-THS7347IPHPR | THS7347IPHPR | THS7347IPHPR | THS7347IPHPR | THS7347IPHPR | THS7347IPHPR |
| Product Name | THS7347 3-Channel RGBHV Video Buffer with I2C Control, Monitor Pass-Thru, 2:1 MUX | 5.5V Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7347IPHPR | Video Amps and Modules | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||||
| Package Type | HTQFP | Tape and Reel | 48-PowerTQFP | QFP; 48-HTQFP (7x7) | QFP; 48-PowerTQFP | Surface Mount | 48-HTQFP (7x7) | ||
| Bandwidth | 550 MHz | 550 MHz |