18-Channel Gamma Voltage Generator with Two Programmable VCOM Channels 38-HTSSOP -40 to 95
GAMMA Voltage Generator 38-Pin HTSSOP EP T/R Product overview: BUF20800AIDCPR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF20800AIDCPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012366-BUF20800AIDCP
Packaging: Reel - TR
Number of Circuits: 18
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 38-HTSSOP
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 18mA
Channel Output Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Analog Circuit, 1 Func, 18 Channel, CMOS, PDSO38
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-HTSSOP
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-HTSSOP
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-HTSSOP
IC AMP TFT-LCD 38HTSSOP
IC AMP TFT-LCD 38HTSSOP
IC AMP TFT-LCD 38HTSSOP
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-HTSSOP
LCD Gamma Buffers 18-Ch Vltg Generator w/2 Prog VCOM Chs
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | BUF20800AIDCPR | 737-BUF20800AIDCPR | 012366-BUF20800AIDCPR | BUF20800AIDCPR | 296-43018-2-ND | BUF20800AIDCPR | BUF20800AIDCPR | BUF20800AIDCPR | BUF20800AIDCPR | BUF20800AIDCPR |
| Product Name | BUF20800 18-Channel Gamma Voltage Generator with Two Programmable VCOM Channels | HTSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - BUF20800AIDCPR | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | LCD Gamma Buffers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; 38-HTSSOP | SSOP; SOP; TSSOP; HTSSOP38 | "38-PowerTFSOP (0.173"", 4.40mm Width)" | 38-HTSSOP | Surface Mount | SOP; 38-PowerTFSOP (0.173\", 4.40mm Width) | ||
| RoHS Compliant | RoHS | |||||||||
| Operating Temperature | -40 C (-40 F) | |||||||||
| Standards | RoHS |