270MHz Single Supply, Single & Dual Operational Amplifiers 5-SC70 -40 to 85
LMH6657 270MHZ SINGLE SUPPLY, SI Product overview: LMH6657MG/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 270MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6657MG/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055319-LMH6657MG/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 270MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 6.5mA
Channel Output Current: 110mA
Gain Bandwidth Product (GBP): 140MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Video Amplifier, 1 Channel(s), 1 Func, PDSO5
Voltage Feedback Amplifier 1 Circuit SC-70-5
Voltage Feedback Amplifier 1 Circuit SC-70-5
Voltage Feedback Amplifier 1 Circuit SC-70-5
Voltage Feedback Amplifier 1 Circuit SC-70-5
IC, OP-AMP, 140MHZ, 700V/ US, SC-70-5; O; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Operational Amplifiers - Op Amps 270MHz Sgl Supply Sgl & Dual Op Amp
IC OPAMP VFB 1 CIRCUIT SC70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6657MG/NOPB | 687-LMH6657MG/NOPB | 1055319-LMH6657MG/NOPB | LMH6657MG/NOPB | LMH6657MG/NOPBCT-ND | LMH6657MG/NOPB | 26AJ6995 | LMH6657MG/NOPB | LMH6657MG/NOPB | LMH6657MG/NOPB |
| Product Name | LMH6657 270MHz Single Supply, Single & Dual Operational Amplifiers | 270MHZ Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6657MG/NOPB | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp, 140Mhz, 700V/ Us, Sc-70-5; O; Msl Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts | 12 volts | |||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 9000 microamps |