3V Video Amplifier with Internal Gain and Filter 6-SC70 -40 to 125
3V Audio Amp, 14.3dB Gain, 80mA Out, 1Ch, SC-70, SMT Product overview: OPA361AIDCKTG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80mA. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 3V, 80mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA361AIDCKTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084911-OPA361AIDCKT
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.5 V to 3.3 V
Operating Supply Current: 5.3mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Video Amp, 1 General Purpose SC-70-6
IC AMP GENERAL PURPOSE SC70-6
Video Amplifiers 3V Video w/Internal Gain & Filter
IC AMP GENERAL PURPOSE SC70-6
Video Amp 1 General Purpose SC-70-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | OPA361AIDCKTG4 | 737-OPA361AIDCKTG4 | 1084911-OPA361AIDCKTG4 | 296-18696-2-ND | OPA361AIDCKTG4 | OPA361AIDCKTG4 | OPA361AIDCKTG4 | OPA361AIDCKTG4 |
| Product Name | OPA361 3V Video Amplifier with Internal Gain and Filter | 3V 80mA Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - OPA361AIDCKTG4 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 3.6 volts | 3 volts | 2.5 to 3.3 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||||||
| Package Type | SC70 | Tape and Reel | SC-70; SC-70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | ||
| Operating Range | General Purpose |