3-Channel HDTV Video Amplifier with 5th Order Filters and 6dB Gain 8-SOIC -40 to 85
Video Amp, 3 Buffer 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054710-THS7316DRG4
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 36MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.85 V to 5.5 V
Operating Supply Current: 19.3mA
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC AMP BUFFER 8SOIC
Video Amplifiers 3-Ch HDTV Video Amp
IC AMP BUFFER 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS7316DRG4 | THS7316DRG4-ND | 054710-THS7316DRG4 | THS7316DRG4 | THS7316DRG4 | THS7316DRG4 | THS7316DRG4 |
| Product Name | THS7316 3-Channel HDTV Video Amplifier with 5th Order Filters and 6dB Gain | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7316DRG4 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 90 mA | ||
| Features | Rail-Rail-Out |