3V Video Amplifier with Internal Gain and Filter in SC70 6-SC70 -40 to 125
Video Amp, 1 Filter SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 1084913-OPA362AIDCKR
Packaging: Reel - TR
Applications: Filter
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 8.5MHz
Categories: Integrated Circuits
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.5 V to 3.3 V
Operating Supply Current: 4.3mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC AMP FILTER SC70-6
Video Amplifiers 3V Video Amp w/ Int Gain and Filter
IC AMP FILTER SC70-6
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA362AIDCKR | 296-25194-2-ND | 1084913-OPA362AIDCKR | OPA362AIDCKR | OPA362AIDCKR | OPA362AIDCKR | OPA362AIDCKR |
| Product Name | OPA362 3V Video Amplifier with Internal Gain and Filter in SC70 | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA362AIDCKR | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 3.3 volts | 2.5 to 3.3 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SC70 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | 80 mA | ||
| Features | Rail-Rail-Out |