3-Channel SDTV Video Amp with 5th Order Filter and 6-dB Gain 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032154-THS7314DR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.85 V to 5.5 V
Operating Supply Current: 16mA
Channel Output Current: 70mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
THS7314 3-Channel SDTV Video Amp with 5th Order Filter and 6-dB Gain
Video Amp Triple 5.5V 8-Pin SOIC T/R Product overview: THS7314DR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7314DR can be used for catalog matching and distributor lookup.
Video Amp, 3 Buffer 8-SOIC
Video Amp, 3 Buffer 8-SOIC
Video Amp, 3 Buffer 8-SOIC
IC, LOW POWER AMP; No. of Amplifiers:3Amplifie
IC AMP BUFFER 8SOIC
IC AMP BUFFER 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | THS7314DR | 032154-THS7314DR | THS7314DR | 737-THS7314DR | 296-26683-6-ND | 26AJ9848 | THS7314DR | THS7314DR | THS7314DR | THS7314DR |
| Product Name | THS7314 3-Channel SDTV Video Amp with 5th Order Filter and 6-dB Gain | Linear - Linear - Amplifiers - Video Amps and Modules - THS7314DR | 5.5V SOIC Video Amps And Module | Video Amps and Modules | Ic, Low Power Amp; No. Of Amplifiers Texas Instruments | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.5 volts | 2.85 to 5.5 volts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; SOIC8 | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Operating Range | Buffer |