3-Ch Low Power Video Amp w/I2C Control, Select Filters +6db Gain 2:1 Input MUX 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 088593-THS7303PWR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 190MHz
Slew Rate: 320 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 18.9mA
Channel Output Current: 85mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Video Amp Triple 5.5V 20-Pin TSSOP T/R Product overview: THS7303PWR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7303PWR can be used for catalog matching and distributor lookup.
Video Amp, 3 2:1 Multiplexer-Amplifie
Video Amp, 3 2:1 Multiplexer-Amplifie
Video Amplifiers 3-Ch Low Power Video
Video Amp 3 2:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 20TSSOP
IC AMP MPLEX AMP 20TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | THS7303PWR | 088593-THS7303PWR | 737-THS7303PWR | 296-41660-1-ND | THS7303PWR | THS7303PWR | THS7303PWR | THS7303PWR |
| Product Name | THS7303 3-Ch Low Power Video Amp w/I2C Control, Select Filters +6db Gain 2:1 Input MUX | Linear - Linear - Amplifiers - Video Amps and Modules - THS7303PWR | 5.5V TSSOP Video Amps And Module | Video Amps and Modules | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 2.6 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; 20-TSSOP | Tape and Reel | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP | ||
| Bandwidth | 190 MHz | 190 MHz |