Enhanced Product very low power quad channel rail-to-rail output fully differential amplifier 38-TSSOP -55 to 125
4-Ch Diff Op Amp, 145MHz BW, 420V/µs SR, Rail-to-Rail Out, TSSOP Product overview: THS4524MDBTREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145MHz, 420V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 145MHz, 420V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4524MDBTREP can be used for catalog matching and distributor lookup.
Differential Amplifier 4 Circuit Differential, Rail-to-Rail 38-TSSOP
Differential Amplifier 4 Circuit Differential, Rail-to-Rail 38-TSSOP
Differential Amplifier 4 Circuit Differential, Rail-to-Rail 38-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 899577-THS4524MDBTRE
Operating Temperature Range: -55°C ~ 125°C
Features: Differential Amplifier Circuit Differential, Rail-to-Rail 38-TSSOP
Package: 38-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS4524
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-43610-6, THS4524MDBTREP-ND, 296-43610-1, 296-43610-2
IC OPAMP DIFF 4 CIRCUIT 38TSSOP
Differential Amplifiers Quad Channel RRO Fully Diff Amp
Differential Amplifier 4 Circuit Differential, Rail-to-Rail 38-TSSOP
IC OPAMP DIFF 4 CIRCUIT 38TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4524MDBTREP | 687-THS4524MDBTREP | 296-43610-2-ND | 899577-THS4524MDBTREP | THS4524MDBTREP | THS4524MDBTREP | THS4524MDBTREP | THS4524MDBTREP |
| Product Name | THS4524-EP Enhanced Product very low power quad channel rail-to-rail output fully differential amplifier | 145MHz 420V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4524MDBTREP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | TSSOP | Tape and Reel | "38-TFSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 38-TSSOP | SOP; 38-TFSOP (0.173\", 4.40mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5.5 volts | 2.5 volts |