Ehanced Product Wideband, Low-Distortion, Fully Differential Amplifier 8-MSOP-PowerPAD -55 to 125
370MHz Wideband Op Amp, 150mA Output, 1-Ch, HVSSOP Product overview: THS4500MDGNEP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 150mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 150mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4500MDGNEP can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 936480-THS4500MDGNEP
Operating Temperature Range: -55°C ~ 125°C
Features: Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-HVSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: THS4500
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 80
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Differential Amplifiers EP WB,Low-Distort Fully Diff Amp
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4500MDGNEP | 687-THS4500MDGNEP | 296-THS4500MDGNEP-ND | 936480-THS4500MDGNEP | THS4500MDGNEP | THS4500MDGNEP | THS4500MDGNEP | THS4500MDGNEP |
| Product Name | THS4500-EP Ehanced Product Wideband, Low-Distortion, Fully Differential Amplifier | 370MHz 150mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4500MDGNEP | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; 8-HVSSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | -55degC ~ 125degC | ||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 15 volts |