Texas Instruments THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121IDGKRG4

Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet
Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier - THS4121IDGKRG4 - Texas Instruments
Dallas, TX, United States
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier
THS4121IDGKRG4
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121IDGKRG4
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70

3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
100MHz 55V Operational Amplifier IC
687-THS4121IDGKRG4
100MHz 55V Operational Amplifier IC 687-THS4121IDGKRG4
100MHz Diff CMOS Op Amp, 55V/µs Slew Rate, 820MR Input R Product overview: THS4121IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121IDGKRG4 can be used for catalog matching and distributor lookup.

100MHz Diff CMOS Op Amp, 55V/µs Slew Rate, 820MR Input R Product overview: THS4121IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121IDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGKRG4 - 1267113-THS4121IDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGKRG4
1267113-THS4121IDGKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGKRG4 1267113-THS4121IDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267113-THS4121IDGKR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Family Name: THS4121 Categories: Integrated Circuits (ICs) Operating Supply Current: 11mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Current per Channel: 100mA SR - Slew Rate: 55 V/μs Dual Supply Voltage (±): 3 V ~ 3.5 V, ±1.5 V ~ 1.75 V Introduction Date: July 01, 2004 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267113-THS4121IDGKRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Family Name: THS4121
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 100mA
SR - Slew Rate: 55 V/μs
Dual Supply Voltage (±): 3 V ~ 3.5 V, ±1.5 V ~ 1.75 V
Introduction Date: July 01, 2004
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4121IDGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4121IDGKRG4-ND
Instrumentation, Op Amps, Buffer Amps THS4121IDGKRG4-ND
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4121IDGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4121IDGKRG4
Instrumentation, OP Amps, Buffer Amps THS4121IDGKRG4
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS4121IDGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4121IDGKRG4
Integrated Circuits (ICs) - Linear - Amplifiers THS4121IDGKRG4
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4121IDGKRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4121IDGKRG4
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4121IDGKRG4
Differential Amplifiers THS4121IDGKRG4
Differential Amplifiers Fully Differential CMOS

Differential Amplifiers Fully Differential CMOS

Buy Now Datasheet
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70 - 815-THS4121IDGKRG4 - Utmel Electronic Limited
Hong Kong, China
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70
815-THS4121IDGKRG4
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70 815-THS4121IDGKRG4
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70

3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number THS4121IDGKRG4 687-THS4121IDGKRG4 1267113-THS4121IDGKRG4 THS4121IDGKRG4-ND THS4121IDGKRG4 THS4121IDGKRG4 THS4121IDGKRG4 THS4121IDGKRG4 815-THS4121IDGKRG4
Product Name THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 100MHz 55V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGKRG4 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 3 to 3.5 volts 3 volts
Slew Rate 55 V/µs 55 V/µs 55 V/µs 55 V/µs 5.50E-5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

THS4151 Fully Differential Input/Output High Slew Rate Amplifier - THS4151IDGNG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP
View Details
6 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers