The THS4500 is a wideband, low-distortion, fully differential amplifier with a bandwidth of 370 MHz and a slew rate of 2800 V/μs, designed for high-linearity applications such as analog-to-digital converter preamplifiers and wireless receiver chains. It features output common-mode control, input common-mode range extending to the negative supply rail, and a power-down capability. The THS4500IDGNR variant is packaged in an 8-pin HVSSOP with PowerPAD, measuring 5.3 mm in length, 3.4 mm in width, and 1.4 mm in thickness, and operates over a temperature range of -40°C to +85°C. It supports single-supply operation from 4.5 V to 15 V or dual supplies of ±5 V to ±7.5 V, with a maximum junction temperature limit of 125°C for continuous operation.
High-Speed Fully Differential Amplifier, +/-5 V 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267166-THS4500IDGNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Differential
Current - Input Bias: 4μA
Voltage - Input Offset: 4mV
Family Name: THS4500
Categories: Integrated Circuits (ICs)
Operating Supply Current: 23mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 120mA
SR - Slew Rate: 2800 V/μs
GBP - Gain Bandwidth Product: 300MHz
Dual Supply Voltage (±): 4.5 V ~ 15 V, ±2.25 V ~ 7.5 V
Alternative Parts (Cross-Reference): ADA4950-1YCPZ-R2; ADA4938-1ACPZ-R2; AD8132AR-REEL;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential 8-HVSSOP
370MHz Diff Op Amp, 15V, 1300V/µs, HVSSOP Product overview: THS4500IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 15V, 1300V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 15V, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4500IDGNR can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers High-Speed Fully Differential +/-5 V
Differential Amplifier 1 Circuit Differential 8-HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4500IDGNR | 1267166-THS4500IDGNR | THS4500IDGNR-ND | 687-THS4500IDGNR | THS4500IDGNR | THS4500IDGNR | THS4500IDGNR | THS4500IDGNR | THS4500IDGNR |
| Product Name | THS4500 High-Speed Fully Differential Amplifier, +/-5 V | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4500IDGNR | Instrumentation, Op Amps, Buffer Amps | 370MHz 15V 1300V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Source Current (IS) | 23 milliamps | 23 milliamps | 23 milliamps | 23 milliamps | |||||
| VOS | 4 millivolts | 4 millivolts | 4 millivolts |