Fully Differential Input/Output High Slew Rate Amplifier 8-MSOP-PowerPAD -40 to 85
150MHz Diff Op Amp, 650V/µs Slew Rate, 8-HVSSOP Product overview: THS4151IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4151IDGNR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 7000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1267137-THS4151IDGNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Current - Input Bias: 4.3μA
Voltage - Input Offset: 1.1mV
Family Name: THS4151
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 85mA
SR - Slew Rate: 650 V/μs
GBP - Gain Bandwidth Product: 340MHz
Dual Supply Voltage (±): 4 V ~ 33 V, ±2 V ~ 16.5 V
Alternative Parts (Cross-Reference): AD8390ACPZ-REEL7; AD8390ARC-REEL7; AD8390ACPZ-R2;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Fully Differential I/O High Slew Rate
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4151IDGNR | 687-THS4151IDGNR | THS4151IDGNR | 1267137-THS4151IDGNR | 296-12303-6-ND | THS4151IDGNR | THS4151IDGNR | THS4151IDGNR | THS4151IDGNR |
| Product Name | THS4151 Fully Differential Input/Output High Slew Rate Amplifier | 150MHz 650V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4151IDGNR | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Tape and Reel | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 30 volts | 4 volts | |||||||
| Slew Rate | 650 V/µs | 650 V/µs | 650 V/µs | 6.50E-4 V/µs | 650 V/µs |