The LM393A is a dual comparator designed for single power supply operation over a wide voltage range, with a common-mode input voltage range that includes ground and a differential input voltage range up to ±36 V. It is available in an 8-pin TSSOP package measuring 3.00mm x 4.40mm, with an operating temperature range of 0°C to 70°C. The device features low input bias current of 25 nA (typical), output compatibility with TTL, MOS, and CMOS logic, and a maximum supply current of 2.5 mA at 36 V. The LM393A is a drop-in replacement for the LM293, LM393, and LM2903 series, with identical pinout and function.
Dual Differential Comparator 8-TSSOP 0 to 70
Analog Comparators Dual Differential Comparator
IC DUAL DIFF COMPARATOR 8-TSSOP
IC DUAL DIFF COMPARATOR 8-TSSOP
Comparator Differential Open-Collector, Rail-to-Rail 8-TSSOP
| Texas Instruments | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM393APWRE4 | LM393APWRE4 | 815-LM393APWRE4 | LM393APWRE4 | LM393APWRE4 |
| Product Name | LM393A Dual Differential Comparator | Analog Comparators | IC DUAL DIFF COMPARATOR 8-TSSOP | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4 to 30 volts | 5 volts | |||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |