Texas Instruments THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown THS4130CDGNR

Description
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet
Description
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown - THS4130CDGNR - Texas Instruments
Dallas, TX, United States
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown
THS4130CDGNR
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown THS4130CDGNR
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70

Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70

Buy Now Datasheet
Singapore, Singapore
150MHz 225MHz 85mA HTSSOP Operational Amplifier IC
687-THS4130CDGNR
150MHz 225MHz 85mA HTSSOP Operational Amplifier IC 687-THS4130CDGNR
150MHz Diff Op Amp, 225MHz GBW, 80dB CMRR, 85mA Out, HTSSOP EP Product overview: THS4130CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 225MHz, 85mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 225MHz, 85mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130CDGNR can be used for catalog matching and distributor lookup.

150MHz Diff Op Amp, 225MHz GBW, 80dB CMRR, 85mA Out, HTSSOP EP Product overview: THS4130CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 225MHz, 85mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 225MHz, 85mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130CDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38267-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38267-2-ND
Instrumentation, Op Amps, Buffer Amps 296-38267-2-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38267-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38267-1-ND
Instrumentation, Op Amps, Buffer Amps 296-38267-1-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130CDGNR - 1267115-THS4130CDGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130CDGNR
1267115-THS4130CDGNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130CDGNR 1267115-THS4130CDGNR
Manufacturer: Texas Instruments Win Source Part Number: 1267115-THS4130CDGNR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 150MHz Amplifier Type: Differential Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: THS4130 Categories: Integrated Circuits (ICs) Operating Supply Current: 14mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Output Current per Channel: 85mA SR - Slew Rate: 52 V/μs GBP - Gain Bandwidth Product: 225MHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): AD8390ACPZ-REEL7; AD8390ARC-REEL7; AD8390ACPZ-R2; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267115-THS4130CDGNR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Family Name: THS4130
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 85mA
SR - Slew Rate: 52 V/μs
GBP - Gain Bandwidth Product: 225MHz
Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): AD8390ACPZ-REEL7; AD8390ARC-REEL7; AD8390ACPZ-R2;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4130CDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4130CDGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4130CDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
THS4130CDGNR
Differential Amplifiers THS4130CDGNR
Differential Amplifiers Fully Differential I/O Low Noise

Differential Amplifiers Fully Differential I/O Low Noise

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4130CDGNR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4130CDGNR
Instrumentation, OP Amps, Buffer Amps THS4130CDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130CDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4130CDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4130CDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4130CDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4130CDGNR
Instrumentation, OP Amps, Buffer Amps THS4130CDGNR
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4130CDGNR 687-THS4130CDGNR 296-38267-2-ND 1267115-THS4130CDGNR THS4130CDGNR THS4130CDGNR THS4130CDGNR THS4130CDGNR THS4130CDGNR
Product Name THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown 150MHz 225MHz 85mA HTSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130CDGNR Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Surface Mount Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 5 volts 5 volts
Slew Rate 52 V/µs 52 V/µs 52 V/µs 5.20E-5 V/µs 52 V/µs 52 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA148-Q1 Automotive Catalog +-200V Common-Mode Voltage Difference Amplifier - INA148QDRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101HP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers
INA148 +-200V Common-Mode Voltage Difference Amplifier - INA148UA - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers