Single-Supply Difference Amplifier 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 001805-INA152EA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Differential
Slew Rate: 0.4 V/μs
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 20 V, ±1.35 V to 10 V
Operating Supply Current: 500μA
Channel Output Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 1500uV Offset-Max, CMOS, PDSO8
Diff Amp, 800kHz BW, 1.5mV Vos, 80dB CMRR, VSSOP Product overview: INA152EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA152EA/250 can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-VSSOP
Differential Amplifier 1 Circuit 8-VSSOP
Differential Amplifier 1 Circuit 8-VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC, AMP DIFF, SMD, VSSOP8, 152; No. of Amplifiers:1Amplifie
Differential Amplifier 1 Circuit 8-VSSOP
Differential Amplifiers Single-Supply
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA152EA/250 | 001805-INA152EA/250 | INA152EA/250 | 687-INA152EA/250 | 296-27986-6-ND | INA152EA/250 | 28AH2611 | INA152EA/250 | INA152EA/250 | INA152EA/250 | INA152EA/250 |
| Product Name | INA152 Single-Supply Difference Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA152EA/250 | 800kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Amp Diff, Smd, Vssop8, 152; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | VSSOP | SSOP; SOP; 8-VSSOP | SSOP; SOP; VSSOP8 | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-VSSOP | |||
| Supply Voltage (VS) | 2.7 to 20 volts | 2.7 to 20 volts | 2.7 volts | ||||||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||||||
| VOS | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts |