Texas Instruments THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown THS4130CDGN

Description
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet
Description
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown - THS4130CDGN - Texas Instruments
Dallas, TX, United States
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown
THS4130CDGN
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown THS4130CDGN
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70

Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34215-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34215-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34215-5-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319893-THS4130CDGN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319893-THS4130CDGN
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319893-THS4130CDGN
Manufacturer: Texas Instruments Win Source Part Number: 1319893-THS4130CDGN Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 1 Standard Package: 80 Mounting: Surface Mount Output Type: Differential -3db Bandwidth: 150 MHz Amplifier Type: Differential Slew Rate: 52V/µs Gain Bandwidth Product: 225 MHz Current - Input Bias: 2 µA Voltage - Input Offset: 200 µV Current - Supply: 14mA Current - Output / Channel: 85 mA Supplier Device Package: 8-HVSSOP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: THS4130CDGNG4,2156-T HS4130CDGN,296-34215 -5,THS4130CDGNG4-ND, TEXTISTHS4130CDGN,TH S4130CDGN-ND Base Product Number: THS4130 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 30 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319893-THS4130CDGN
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 1
Standard Package: 80
Mounting: Surface Mount
Output Type: Differential
-3db Bandwidth: 150 MHz
Amplifier Type: Differential
Slew Rate: 52V/µs
Gain Bandwidth Product: 225 MHz
Current - Input Bias: 2 µA
Voltage - Input Offset: 200 µV
Current - Supply: 14mA
Current - Output / Channel: 85 mA
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: THS4130CDGNG4,2156-THS4130CDGN,296-34215-5,THS4130CDGNG4-ND,TEXTISTHS4130CDGN,THS4130CDGN-ND
Base Product Number: THS4130
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 30 V

Buy Now Datasheet
Singapore, Singapore
150MHz 225MHz 85mA Operational Amplifier IC
687-THS4130CDGN
150MHz 225MHz 85mA Operational Amplifier IC 687-THS4130CDGN
150MHz Diff Op Amp, 225MHz GBW, 85mA Output, 5-30V Supply Product overview: THS4130CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 225MHz, 85mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 225MHz, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130CDGN can be used for catalog matching and distributor lookup.

150MHz Diff Op Amp, 225MHz GBW, 85mA Output, 5-30V Supply Product overview: THS4130CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 225MHz, 85mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 225MHz, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130CDGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4130CDGN
Differential Amplifiers THS4130CDGN
Differential Amplifiers Full Diff I/O Low N

Differential Amplifiers Full Diff I/O Low N

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4130CDGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4130CDGN
Instrumentation, OP Amps, Buffer Amps THS4130CDGN
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4130CDGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4130CDGN
Integrated Circuits (ICs) - Linear - Amplifiers THS4130CDGN
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4130CDGN - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4130CDGN
Instrumentation, OP Amps, Buffer Amps THS4130CDGN
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4130CDGN 296-34215-5-ND 1319893-THS4130CDGN 687-THS4130CDGN THS4130CDGN THS4130CDGN THS4130CDGN THS4130CDGN
Product Name THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 150MHz 225MHz 85mA Operational Amplifier IC Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Rail/Tube SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount Surface Mount
Source Current (IS) 14 milliamps 14 milliamps 14 milliamps
Slew Rate 52 V/µs 52 V/µs 52 V/µs 52 V/µs 5.20E-5 V/µs 52 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - 5962-9453401MPA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
3 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
2.5MHZ Operational Amplifier IC - 687-INA110KP G4 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 17 V/µs
Bandwidth 2.5 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers