Texas Instruments THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown THS4120IDR

Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown - THS4120IDR - Texas Instruments
Dallas, TX, United States
THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown
THS4120IDR
THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown THS4120IDR
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-SOIC -40 to 85

3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
100MHz 55V SOIC Operational Amplifier IC
687-THS4120IDR
100MHz 55V SOIC Operational Amplifier IC 687-THS4120IDR
100MHz Diff CMOS Op Amp, 55V/µs Slew Rate, 8-SOIC Product overview: THS4120IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 55V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 55V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4120IDR can be used for catalog matching and distributor lookup.

100MHz Diff CMOS Op Amp, 55V/µs Slew Rate, 8-SOIC Product overview: THS4120IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 55V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 55V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4120IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS4120IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11983-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11983-2-ND
Instrumentation, Op Amps, Buffer Amps 296-11983-2-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120IDR - 1107013-THS4120IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120IDR
1107013-THS4120IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120IDR 1107013-THS4120IDR
Manufacturer: Texas Instruments Win Source Part Number: 1107013-THS4120IDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107013-THS4120IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4120IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4120IDR
Integrated Circuits (ICs) - Linear - Amplifiers THS4120IDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4120IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4120IDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4120IDR
Differential Amplifiers THS4120IDR
Differential Amplifiers Fully Differential CMOS

Differential Amplifiers Fully Differential CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4120IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4120IDR
Instrumentation, OP Amps, Buffer Amps THS4120IDR
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4120IDR 687-THS4120IDR THS4120IDR 296-11983-2-ND 1107013-THS4120IDR THS4120IDR THS4120IDR THS4120IDR THS4120IDR
Product Name THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 100MHz 55V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120IDR Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,MSOP-PowerPAD,VSSOP Tape and Reel SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 3.5 volts 3 to 3.5 volts 3 volts
Slew Rate 55 V/µs 55 V/µs 55 V/µs 5.50E-5 V/µs 55 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers
THS4131 Fully Differential Input/Output Low Noise Amplifier - THS4131CDR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP
View Details
10 suppliers
TLV2422M Dual, Wide-Input-Voltage uPower, Rail-To-Rail Single-Supply Operational Amplifier - 5962-9751401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 75 microamps
View Details