Texas Instruments SN54S280 9-Bit Odd/Even Parity Generators/Checkers SNJ54S280W

Description
9-Bit Odd/Even Parity Generators/Checkers 14-CFP -55 to 125
Request a Quote
Description
9-Bit Odd/Even Parity Generators/Checkers 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

9-Bit odd/even parity generators/checkers in a 14-pin CFP package with an operating temperature range of -55 to 125 °C.

Datasheet Summary
Powered by GS/AI

9-Bit odd/even parity generators/checkers in a 14-pin CFP package with an operating temperature range of -55 to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
SN54S280 9-Bit Odd/Even Parity Generators/Checkers - SNJ54S280W - Texas Instruments
Dallas, TX, United States
SN54S280 9-Bit Odd/Even Parity Generators/Checkers
SNJ54S280W
SN54S280 9-Bit Odd/Even Parity Generators/Checkers SNJ54S280W
9-Bit Odd/Even Parity Generators/Checkers 14-CFP -55 to 125

9-Bit Odd/Even Parity Generators/Checkers 14-CFP -55 to 125

Buy Now Datasheet
Parity Generators and Checkers - SNJ54S280W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SNJ54S280W
Parity Generators and Checkers SNJ54S280W
Parity Generator 9 14-CFP

Parity Generator 9 14-CFP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SNJ54S280W
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SNJ54S280W
9-BIT ODD/EVEN PARITY GENERATORS

9-BIT ODD/EVEN PARITY GENERATORS

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SNJ54S280W SNJ54S280W SNJ54S280W
Product Name SN54S280 9-Bit Odd/Even Parity Generators/Checkers Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Package Type Other; CDIP,CFP,LCCC Other; 14-CFlatPack
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74F280SC - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280MG4 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - 74F280PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage Other
Operating Current 1 to 20 mA
View Details
2 suppliers
CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280M96G4 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
5 suppliers