Voltage-controlled oscillators in a 20-pin LCCC package with an operating temperature range of -55 to 125°C.
Voltage-Controlled Oscillators 20-LCCC -55 to 125
VCO (Dual) IC 15MHz ~ 25MHz 20-LCCC (8.89x8.89)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SNJ54LS629FK | SNJ54LS629FK |
| Product Name | SN54LS629 Voltage-Controlled Oscillators | Programmable Timers and Oscillators |
| Oscillator Type | VCO | VCO; VCO (Dual) |
| Package / Form Factor | Surface Mount | Surface Mount; 20-CLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Supply Voltage | 5.25 | 4.5V ~ 5.5V |