9-Bit odd/even parity generators/checkers in a 14-pin CDIP or CFP package, operating from -55°C to 125°C, with a 14-pin configuration and no RoHS compliance for the military-grade variants.
9-Bit Odd/Even Parity Generators/Checkers 20-LCCC -55 to 125
PARITY GENERATOR/CHECKER, 9-BIT
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | SNJ54LS280FK | SNJ54LS280FK | SNJ54LS280FK |
| Product Name | SN54LS280 9-Bit Odd/Even Parity Generators/Checkers | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers |
| Number of Bits | 2 | ||
| Supply Voltage | Other; 4.75 | ||
| Package Type | Other; CDIP,CFP,LCCC | ||
| Logic Family | LS |