Texas Instruments SN74V293 65536 x 18 Synchronous FIFO Memory SN74V293-10PZA

Description
65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Description
65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V293 is a 65536 × 18, 3.3-V CMOS first-in, first-out memory with independent read and write clocks, 6-ns cycle time, and 166-MHz operation. It supports flexible ×9/×18 bus matching, programmable almost-empty and almost-full flags, and selectable synchronous/asynchronous timing modes. The device features zero-latency retransmit, first-word fall-through mode, and a master reset function. It is available in an 80-pin thin quad flat pack (TQFP) package with dimensions of 315 mm × 135.9 mm and operates from 0 °C to 70 °C.

Datasheet Summary
Powered by GS/AI

The SN74V293 is a 65536 × 18, 3.3-V CMOS first-in, first-out memory with independent read and write clocks, 6-ns cycle time, and 166-MHz operation. It supports flexible ×9/×18 bus matching, programmable almost-empty and almost-full flags, and selectable synchronous/asynchronous timing modes. The device features zero-latency retransmit, first-word fall-through mode, and a master reset function. It is available in an 80-pin thin quad flat pack (TQFP) package with dimensions of 315 mm × 135.9 mm and operates from 0 °C to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-10PZA - Texas Instruments
Dallas, TX, United States
SN74V293 65536 x 18 Synchronous FIFO Memory
SN74V293-10PZA
SN74V293 65536 x 18 Synchronous FIFO Memory SN74V293-10PZA
65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-12489-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-12489-ND
FIFOs Memory 296-12489-ND
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V293-10PZA - 795164-SN74V293-10PZA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V293-10PZA
795164-SN74V293-10PZA
Logic - Logic - FIFOs Memory - SN74V293-10PZA 795164-SN74V293-10PZA
Manufacturer: Texas Instruments Win Source Part Number: 795164-SN74V293-10PZ A Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 100MHz Function: Synchronous Memory Size: 1.125M (64K x 18)(128K x 9) Access Time: 6.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V293 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): FQV293L10PFTR; FQV293L10PF; 72V293L10PF8; 72V293L10PF9; Introduction Date: March 31, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795164-SN74V293-10PZA
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 100MHz
Function: Synchronous
Memory Size: 1.125M (64K x 18)(128K x 9)
Access Time: 6.5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V293
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): FQV293L10PFTR; FQV293L10PF; 72V293L10PF8; 72V293L10PF9;
Introduction Date: March 31, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Logic - FIFOs Memory
SN74V293-10PZA
Logic - FIFOs Memory SN74V293-10PZA
IC SYNC FIFO MEM 65536X18 80LQFP

IC SYNC FIFO MEM 65536X18 80LQFP

Supplier's Site Datasheet
FIFOs Memory - SN74V293-10PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V293-10PZA
FIFOs Memory SN74V293-10PZA
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V293-10PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V293-10PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V293-10PZA
IC FIFO SYNC 128KX9 80LQFP

IC FIFO SYNC 128KX9 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V293-10PZA 296-12489-ND 795164-SN74V293-10PZA SN74V293-10PZA SN74V293-10PZA SN74V293-10PZA
Product Name SN74V293 65536 x 18 Synchronous FIFO Memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74V293-10PZA Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type BGA MICROSTAR,LQFP 80-LQFP QFP; 80-LQFP QFP
Data Rate 100 MHz 100 MHz 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details