Texas Instruments SN74V263 8192 x 18 Synchronous FIFO Memory SN74V263-7PZA

Description
8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Description
8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V263-7PZA is a 3.3-V CMOS synchronous FIFO memory with a capacity of 8192 x 18 bits. It features independent read and write clocks, allowing simultaneous data operations. The device supports flexible bus matching with selectable input and output widths of 9 or 18 bits. It operates at a maximum frequency of 166 MHz with a read/write cycle time of 6 ns. The FIFO includes programmable almost-empty and almost-full flags, which can be configured through serial or parallel means. It offers two timing modes: standard mode and first-word fall-through (FWFT) mode, enhancing its versatility for various applications, including telecommunications and data communications. The SN74V263-7PZA is available in an 80-pin Thin Quad Flat Pack (TQFP) package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74V263-7PZA is a 3.3-V CMOS synchronous FIFO memory with a capacity of 8192 x 18 bits. It features independent read and write clocks, allowing simultaneous data operations. The device supports flexible bus matching with selectable input and output widths of 9 or 18 bits. It operates at a maximum frequency of 166 MHz with a read/write cycle time of 6 ns. The FIFO includes programmable almost-empty and almost-full flags, which can be configured through serial or parallel means. It offers two timing modes: standard mode and first-word fall-through (FWFT) mode, enhancing its versatility for various applications, including telecommunications and data communications. The SN74V263-7PZA is available in an 80-pin Thin Quad Flat Pack (TQFP) package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-7PZA - Texas Instruments
Dallas, TX, United States
SN74V263 8192 x 18 Synchronous FIFO Memory
SN74V263-7PZA
SN74V263 8192 x 18 Synchronous FIFO Memory SN74V263-7PZA
8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-12480-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-12480-ND
FIFOs Memory 296-12480-ND
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258823-SN74V263-7PZA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258823-SN74V263-7PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258823-SN74V263-7PZA
Win Source Part Number: 1258823-SN74V263-7PZ A Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 90 Mounting: SMD (SMT) Data Rate: 133MHz Function: Synchronous Memory Size: 144K (8K x 18)(16K x 9) Access Time: 5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74V263,296-12480R ,SN74V2637PZA,TEXTIS SN74V263-7PZA,-SN74V 263-7PZAR,2156-SN74V 263-7PZA-TI,-296-124 80,296-12480,-296-12 480 Base Product Number: SN74V2 Product Status: Obsolete

Win Source Part Number: 1258823-SN74V263-7PZA
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 133MHz
Function: Synchronous
Memory Size: 144K (8K x 18)(16K x 9)
Access Time: 5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74V263,296-12480R,SN74V2637PZA,TEXTISSN74V263-7PZA,-SN74V263-7PZAR,2156-SN74V263-7PZA-TI,-296-12480,296-12480,-296-12480
Base Product Number: SN74V2
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74V263-7PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V263-7PZA
FIFOs Memory SN74V263-7PZA
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V263-7PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V263-7PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V263-7PZA
IC FIFO SYNC 16KX9 5NS 80LQFP

IC FIFO SYNC 16KX9 5NS 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V263-7PZA 296-12480-ND 1258823-SN74V263-7PZA SN74V263-7PZA SN74V263-7PZA
Product Name SN74V263 8192 x 18 Synchronous FIFO Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type BGA MICROSTAR,LQFP 80-LQFP QFP; 80-LQFP QFP
Data Rate 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers