Texas Instruments SN74V3680 16384 x 36 Synchronous FIFO Memory SN74V3680-15PEU

Description
16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote
Description
16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V3680-15PEU is a 16384 × 36-bit synchronous FIFO memory with 166-MHz operation and 6-ns read/write cycle time, housed in a 128-pin thin quad flat pack (TQFP). It supports configurable 36-, 18-, or 9-bit input and output bus widths, programmable almost-full and almost-empty flags with eight selectable offsets, and operates with independent read and write clocks. The device features zero-latency retransmit, first-word fall-through or standard timing modes, and 5-V-tolerant inputs. It operates from 0 °C to 70 °C and has a moisture sensitivity level of 3 at 260 °C peak reflow.

Datasheet Summary
Powered by GS/AI

The SN74V3680-15PEU is a 16384 × 36-bit synchronous FIFO memory with 166-MHz operation and 6-ns read/write cycle time, housed in a 128-pin thin quad flat pack (TQFP). It supports configurable 36-, 18-, or 9-bit input and output bus widths, programmable almost-full and almost-empty flags with eight selectable offsets, and operates with independent read and write clocks. The device features zero-latency retransmit, first-word fall-through or standard timing modes, and 5-V-tolerant inputs. It operates from 0 °C to 70 °C and has a moisture sensitivity level of 3 at 260 °C peak reflow.

Suppliers

Company
Product
Description
Supplier Links
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-15PEU - Texas Instruments
Dallas, TX, United States
SN74V3680 16384 x 36 Synchronous FIFO Memory
SN74V3680-15PEU
SN74V3680 16384 x 36 Synchronous FIFO Memory SN74V3680-15PEU
16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - SN74V3680-15PEU-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 576K (16K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Synchronous FIFO 576K (16K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V3680-15PEU - 795173-SN74V3680-15PEU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V3680-15PEU
795173-SN74V3680-15PEU
Logic - Logic - FIFOs Memory - SN74V3680-15PEU 795173-SN74V3680-15PEU
Manufacturer: Texas Instruments Win Source Part Number: 795173-SN74V3680-15P EU Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 576K (16K x 36) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V3680 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x20) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 72V3680L15PFG; 72V3680L15PFG8; 72V3680L15PF9; 72V3680L15PF8; Introduction Date: January 01, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795173-SN74V3680-15PEU
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 128-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 576K (16K x 36)
Access Time: 10ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V3680
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Maximum Supply Current: 40mA
Alternative Parts (Cross-Reference): 72V3680L15PFG; 72V3680L15PFG8; 72V3680L15PF9; 72V3680L15PF8;
Introduction Date: January 01, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3680-15PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3680-15PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3680-15PEU
IC FIFO SYNC 16KX36 128LQFP

IC FIFO SYNC 16KX36 128LQFP

Supplier's Site
Logic - FIFOs Memory - SN74V3680-15PEU - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V3680-15PEU
Logic - FIFOs Memory SN74V3680-15PEU
IC 16384X36 FIFO MEMORY 128LQFP

IC 16384X36 FIFO MEMORY 128LQFP

Supplier's Site Datasheet
FIFOs Memory - SN74V3680-15PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3680-15PEU
FIFOs Memory SN74V3680-15PEU
Synchronous FIFO 576K (16K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Synchronous FIFO 576K (16K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V3680-15PEU SN74V3680-15PEU-ND 795173-SN74V3680-15PEU SN74V3680-15PEU SN74V3680-15PEU SN74V3680-15PEU
Product Name SN74V3680 16384 x 36 Synchronous FIFO Memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74V3680-15PEU Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Package Type LQFP 128-LQFP QFP QFP; 128-LQFP
Data Rate 67 MHz 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
SN74V235 2048 x 18 Synchronous FIFO Memory - SN74V235-20PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers