Texas Instruments SN74V235 2048 x 18 Synchronous FIFO Memory SN74V235-7PAG

Description
2048 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet
Description
2048 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V235 2048 x 18 Synchronous FIFO Memory - SN74V235-7PAG - Texas Instruments
Dallas, TX, United States
SN74V235 2048 x 18 Synchronous FIFO Memory
SN74V235-7PAG
SN74V235 2048 x 18 Synchronous FIFO Memory SN74V235-7PAG
2048 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

2048 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V235-7PAG - 065679-SN74V235-7PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V235-7PAG
065679-SN74V235-7PAG
Logic - Logic - FIFOs Memory - SN74V235-7PAG 065679-SN74V235-7PAG
Manufacturer: Texas Instruments Win Source Part Number: 065679-SN74V235-7PAG Packaging: Tray Mounting: SMD (SMT) Data Rate: 133MHz Memory Size: 36K (2K x 18) Access Time: 5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (10x10) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065679-SN74V235-7PAG
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 133MHz
Memory Size: 36K (2K x 18)
Access Time: 5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (10x10)
Purpose: Synchronous
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-9905-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9905-ND
FIFOs Memory 296-9905-ND
Synchronous FIFO 36K (2K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Synchronous FIFO 36K (2K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Buy Now Datasheet
FIFOs Memory - SN74V235-7PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V235-7PAG
FIFOs Memory SN74V235-7PAG
Synchronous FIFO 36K (2K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Synchronous FIFO 36K (2K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V235-7PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V235-7PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V235-7PAG
IC FIFO SYNC 2KX18 5NS 64TQFP

IC FIFO SYNC 2KX18 5NS 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V235-7PAG 065679-SN74V235-7PAG 296-9905-ND SN74V235-7PAG SN74V235-7PAG
Product Name SN74V235 2048 x 18 Synchronous FIFO Memory Logic - Logic - FIFOs Memory - SN74V235-7PAG FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type TQFP QFP; TQFP; 64-TQFP (10x10) TQFP; 64-TQFP QFP; TQFP; 64-TQFP QFP; TQFP
Data Rate 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-6PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers