Texas Instruments SN74V225 1024 x 18 Synchronous FIFO Memory SN74V225-7PAG

Description
1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet
Description
1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-7PAG - Texas Instruments
Dallas, TX, United States
SN74V225 1024 x 18 Synchronous FIFO Memory
SN74V225-7PAG
SN74V225 1024 x 18 Synchronous FIFO Memory SN74V225-7PAG
1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-9901-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9901-ND
FIFOs Memory 296-9901-ND
Synchronous FIFO 18K (1K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Synchronous FIFO 18K (1K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258923-SN74V225-7PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258923-SN74V225-7PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258923-SN74V225-7PAG
Win Source Part Number: 1258923-SN74V225-7PA G Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: * Standard Package: 1 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-SN74V225-7PAG-2 96

Win Source Part Number: 1258923-SN74V225-7PAG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: *
Standard Package: 1
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-SN74V225-7PAG-296

Buy Now Datasheet
FIFOs Memory - SN74V225-7PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V225-7PAG
FIFOs Memory SN74V225-7PAG
FIFO

FIFO

Buy Now Datasheet
FIFOs Memory - SN74V225-7PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V225-7PAG
FIFOs Memory SN74V225-7PAG
Synchronous FIFO 18K (1K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Synchronous FIFO 18K (1K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Buy Now Datasheet
Logic - FIFOs Memory - SN74V225-7PAG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V225-7PAG
Logic - FIFOs Memory SN74V225-7PAG
IC SYNC FIFO MEM 1024X18 64-TQFP

IC SYNC FIFO MEM 1024X18 64-TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V225-7PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V225-7PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V225-7PAG
IC FIFO SYNC 1KX18 5NS 64TQFP

IC FIFO SYNC 1KX18 5NS 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V225-7PAG 296-9901-ND 1258923-SN74V225-7PAG SN74V225-7PAG SN74V225-7PAG SN74V225-7PAG SN74V225-7PAG
Product Name SN74V225 1024 x 18 Synchronous FIFO Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type TQFP TQFP; 64-TQFP QFP; TQFP; 64-TQFP QFP; TQFP
Data Rate 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers