Texas Instruments SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221ADGVR

Description
DUAL MONOSTABLE MULTIVIBRATORS 16-TVSOP -40 to 85
Request a Quote Datasheet
Description
DUAL MONOSTABLE MULTIVIBRATORS 16-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS
SN74LV221ADGVR
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221ADGVR
DUAL MONOSTABLE MULTIVIBRATORS 16-TVSOP -40 to 85

DUAL MONOSTABLE MULTIVIBRATORS 16-TVSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257185-SN74LV221ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257185-SN74LV221ADGVR
Integrated Circuits (ICs) - Logic - Multivibrators 1257185-SN74LV221ADGVR
Win Source Part Number: 1257185-SN74LV221ADG VR Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13.2 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV221ADGVRG4,296 -23264-6R,-296-23264 -1R,2156-SN74LV221AD GVR-296,296-23264-2R ,-SN74LV221ADGVRG4R, SN74LV221ADGVR,-SN74 LV221ADGVRE4R,296-23 264-2,SN74LV221ADGVR E4,-296-23264-1,SN74 LV221ADGVRG4,296-232 64-1,SN74LV221ADGVRE 4,-SN74LV221ADGVRR,2 96-23264-6,-SN74LV22 1ADGVRE4,296-23264-1 R,-SN74LV221ADGVRG4 Base Product Number: 74LV221

Win Source Part Number: 1257185-SN74LV221ADGVR
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LV
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13.2 ns
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV221ADGVRG4,296-23264-6R,-296-23264-1R,2156-SN74LV221ADGVR-296,296-23264-2R,-SN74LV221ADGVRG4R,SN74LV221ADGVR,-SN74LV221ADGVRE4R,296-23264-2,SN74LV221ADGVRE4,-296-23264-1,SN74LV221ADGVRG4,296-23264-1,SN74LV221ADGVRE4,-SN74LV221ADGVRR,296-23264-6,-SN74LV221ADGVRE4,296-23264-1R,-SN74LV221ADGVRG4
Base Product Number: 74LV221

Buy Now Datasheet
Multivibrators - 296-23264-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-23264-2-ND
Multivibrators 296-23264-2-ND
Monostable Multivibrator 13.2ns 16-TVSOP

Monostable Multivibrator 13.2ns 16-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV221ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV221ADGVR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV221ADGVR
IC MULTIVIBRATOR 13.2NS 16TVSOP

IC MULTIVIBRATOR 13.2NS 16TVSOP

Supplier's Site
Logic - Multivibrators - SN74LV221ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV221ADGVR
Logic - Multivibrators SN74LV221ADGVR
IC MULTIVIBRATOR 13.2NS 16TVSOP

IC MULTIVIBRATOR 13.2NS 16TVSOP

Supplier's Site Datasheet
Multivibrators - SN74LV221ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV221ADGVR
Multivibrators SN74LV221ADGVR
Monostable Multivibrator 13.2 ns 16-TVSOP

Monostable Multivibrator 13.2 ns 16-TVSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV221ADGVR 1257185-SN74LV221ADGVR 296-23264-2-ND SN74LV221ADGVR SN74LV221ADGVR SN74LV221ADGVR
Product Name SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP Other; "16-TFSOP (0.173"", 4.40mm Width)" SOP; Other; 16-TFSOP (0.173\", 4.40mm Width)
Logic Family LV-A
Propagation Delay 17 to 44 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHC123AW - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
6 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221-W - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details