Texas Instruments SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221AD

Description
DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85
Request a Quote Datasheet
Description
DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221AD - Texas Instruments
Dallas, TX, United States
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS
SN74LV221AD
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221AD
DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85

DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85

Buy Now Datasheet
Multivibrators - 296-3801-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-3801-5-ND
Multivibrators 296-3801-5-ND
Monostable Multivibrator 13.2ns 16-SOIC

Monostable Multivibrator 13.2ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257180-SN74LV221AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257180-SN74LV221AD
Integrated Circuits (ICs) - Logic - Multivibrators 1257180-SN74LV221AD
Win Source Part Number: 1257180-SN74LV221AD Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LV Standard Package: 40 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13.2 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3801-5,-SN74LV22 1ADR,TEXTISSN74LV221 AD,SN74LV221ADE4,-29 6-3801-5,2156-SN74LV 221AD,-296-3801-5,SN 74LV221ADE4 Base Product Number: 74LV221

Win Source Part Number: 1257180-SN74LV221AD
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LV
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13.2 ns
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3801-5,-SN74LV221ADR,TEXTISSN74LV221AD,SN74LV221ADE4,-296-3801-5,2156-SN74LV221AD,-296-3801-5,SN74LV221ADE4
Base Product Number: 74LV221

Buy Now Datasheet
Logic - Multivibrators - SN74LV221AD - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV221AD
Logic - Multivibrators SN74LV221AD
IC MULTIVIBRATOR 13.2NS 16SOIC

IC MULTIVIBRATOR 13.2NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV221AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV221AD
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV221AD
IC MULTIVIBRATOR 13.2NS 16SOIC

IC MULTIVIBRATOR 13.2NS 16SOIC

Supplier's Site
Multivibrators - SN74LV221AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV221AD
Multivibrators SN74LV221AD
Monostable Multivibrator 13.2 ns 16-SOIC

Monostable Multivibrator 13.2 ns 16-SOIC

Buy Now
Ic, Multivibrator, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments - 54AH1516 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Multivibrator, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments
54AH1516
Ic, Multivibrator, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments 54AH1516
IC, MULTIVIBRATOR, SMD, SOIC16, 5V; Logic Family / Base Number:74LV221; Multivibrator Type:Monostable; Output Current:12mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

IC, MULTIVIBRATOR, SMD, SOIC16, 5V; Logic Family / Base Number:74LV221; Multivibrator Type:Monostable; Output Current:12mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV221AD 296-3801-5-ND 1257180-SN74LV221AD SN74LV221AD SN74LV221AD SN74LV221AD 54AH1516
Product Name SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Ic, Multivibrator, Smd, Soic16, 5V; Logic Family / Base Number Texas Instruments
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Other; SOIC
Logic Family LV-A
Propagation Delay 17 to 44 ns
Operating Current 0.0200 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BM - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PW - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
8 suppliers