Texas Instruments SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators SN74LV123ATPWRQ1

Description
Automotive Catalog Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators - SN74LV123ATPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators
SN74LV123ATPWRQ1
SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators SN74LV123ATPWRQ1
Automotive Catalog Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Automotive Catalog Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV123ATPWRQ1 - 065583-SN74LV123ATPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV123ATPWRQ1
065583-SN74LV123ATPWRQ1
Logic - Logic - Multivibrators - SN74LV123ATPWRQ1 065583-SN74LV123ATPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 065583-SN74LV123ATPW RQ1 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 10.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065583-SN74LV123ATPWRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 10.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - 296-SN74LV123ATPWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 10.5ns 16-TSSOP

Monostable Multivibrator 10.5ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-SN74LV123ATPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 10.5ns 16-TSSOP

Monostable Multivibrator 10.5ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-SN74LV123ATPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 10.5ns 16-TSSOP

Monostable Multivibrator 10.5ns 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ATPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123ATPWRQ1
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123ATPWRQ1
IC MULTIVIBRATOR 10.5NS 16TSSOP

IC MULTIVIBRATOR 10.5NS 16TSSOP

Supplier's Site
Logic - Multivibrators - SN74LV123ATPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123ATPWRQ1
Logic - Multivibrators SN74LV123ATPWRQ1
IC MULTIVIBRATOR 10.5NS 16TSSOP

IC MULTIVIBRATOR 10.5NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - SN74LV123ATPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ATPWRQ1
Multivibrators SN74LV123ATPWRQ1
Monostable Multivibrator 10.5 ns 16-TSSOP

Monostable Multivibrator 10.5 ns 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123ATPWRQ1 065583-SN74LV123ATPWRQ1 296-SN74LV123ATPWRQ1DKR-ND SN74LV123ATPWRQ1 SN74LV123ATPWRQ1 SN74LV123ATPWRQ1
Product Name SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators Logic - Logic - Multivibrators - SN74LV123ATPWRQ1 Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS123 Retriggerable Monostable Multivibrators - JM38510/31401B2A - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
Multivibrators - CD14538BPW-P - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers