Texas Instruments Multivibrators SN74LV123ANS

Description
Monostable Multivibrator 8.7 ns 16-SO
Datasheet
Description
Monostable Multivibrator 8.7 ns 16-SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - SN74LV123ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ANS
Multivibrators SN74LV123ANS
Monostable Multivibrator 8.7 ns 16-SO

Monostable Multivibrator 8.7 ns 16-SO

Buy Now
Multivibrators - SN74LV123ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ANS
Multivibrators SN74LV123ANS
Monostable Multivibrator

Monostable Multivibrator

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123ANS
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123ANS
PROTOTYPE

PROTOTYPE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123ANS SN74LV123ANS SN74LV123ANS
Product Name Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HCT423N,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 1727-7966-2-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Dual Pulse Stretcher/Multivibrator - 675T/C - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details