Texas Instruments Multivibrators CD4528BMW/883

Description
Monostable Multivibrator 210 ns 16-CFP
Datasheet
Description
Monostable Multivibrator 210 ns 16-CFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - CD4528BMW/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4528BMW/883
Multivibrators CD4528BMW/883
Monostable Multivibrator 210 ns 16-CFP

Monostable Multivibrator 210 ns 16-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4528BMW/883 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4528BMW/883
Integrated Circuits (ICs) - Logic - Multivibrators CD4528BMW/883
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number CD4528BMW/883 CD4528BMW/883
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 1.5V; 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC4538U/S400029 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 1727-74AHCT123ABQ-Q100XTR-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123NSRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details