Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123APWR

Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APWR - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123APWR
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123APWR
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Buy Now Datasheet
Multivibrators - 296-3774-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-3774-2-ND
Multivibrators 296-3774-2-ND
Monostable Multivibrator 13ns 16-TSSOP

Monostable Multivibrator 13ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-3774-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-3774-1-ND
Multivibrators 296-3774-1-ND
Monostable Multivibrator 13ns 16-TSSOP

Monostable Multivibrator 13ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-3774-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-3774-6-ND
Multivibrators 296-3774-6-ND
Monostable Multivibrator 13ns 16-TSSOP

Monostable Multivibrator 13ns 16-TSSOP

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV123APWR - 007135-SN74LV123APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV123APWR
007135-SN74LV123APWR
Logic - Logic - Multivibrators - SN74LV123APWR 007135-SN74LV123APWR
Manufacturer: Texas Instruments Win Source Part Number: 007135-SN74LV123APWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Wireless, Communications & Networking, Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 007135-SN74LV123APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Wireless, Communications & Networking, Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123APWR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123APWR
IC MULTIVIBRATOR 13NS 16TSSOP

IC MULTIVIBRATOR 13NS 16TSSOP

Supplier's Site
Multivibrators - SN74LV123APWR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LV123APWR
Multivibrators SN74LV123APWR
IC MULTIVIBRATOR 13NS 16TSSOP

IC MULTIVIBRATOR 13NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - SN74LV123APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123APWR
Multivibrators SN74LV123APWR
Monostable Multivibrator 13 ns 16-TSSOP

Monostable Multivibrator 13 ns 16-TSSOP

Buy Now
Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Texas Instruments - 26AJ9600 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Texas Instruments
26AJ9600
Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Texas Instruments 26AJ9600
MULTIVIBRATOR, MONOSTABLE, DUAL, TSSOP16; Logic Family / Base Number:74LV123; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

MULTIVIBRATOR, MONOSTABLE, DUAL, TSSOP16; Logic Family / Base Number:74LV123; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Logic - Multivibrators - SN74LV123APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123APWR
Logic - Multivibrators SN74LV123APWR
IC MULTIVIBRATOR 13NS 16TSSOP

IC MULTIVIBRATOR 13NS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123APWR 296-3774-2-ND 007135-SN74LV123APWR SN74LV123APWR SN74LV123APWR SN74LV123APWR 26AJ9600 SN74LV123APWR
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74LV123APWR Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Texas Instruments Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V 2 V ~ 5.5 V 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; TSSOP
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
5 suppliers
CD54HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator - CD54HC4538F - Texas Instruments
Specs
Type Retriggerable
Package Type Other; CDIP,WAFERSALE
Logic Family HC
View Details
4 suppliers
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221M96G4 - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Multivibrators - CD4528BMW/883 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFP
Operating Current 4.2 to 1.8 mA
View Details
2 suppliers