Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123APWG4

Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APWG4 - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123APWG4
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123APWG4
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Buy Now Datasheet
Multivibrators - SN74LV123APWG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LV123APWG4-ND
Multivibrators SN74LV123APWG4-ND
Monostable Multivibrator 13ns 16-TSSOP

Monostable Multivibrator 13ns 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257179-SN74LV123APWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257179-SN74LV123APWG4
Integrated Circuits (ICs) - Logic - Multivibrators 1257179-SN74LV123APWG4
Win Source Part Number: 1257179-SN74LV123APW G4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LV Standard Package: 90 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LV123APWG4, TEXTISSN74LV123APWG4 Base Product Number: 74LV123

Win Source Part Number: 1257179-SN74LV123APWG4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LV
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13 ns
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LV123APWG4,TEXTISSN74LV123APWG4
Base Product Number: 74LV123

Buy Now Datasheet
Multivibrators - SN74LV123APWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123APWG4
Multivibrators SN74LV123APWG4
Monostable Multivibrator 13 ns 16-TSSOP

Monostable Multivibrator 13 ns 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123APWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123APWG4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123APWG4
IC MULTIVIBRATOR 13NS 16TSSOP

IC MULTIVIBRATOR 13NS 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123APWG4 SN74LV123APWG4-ND 1257179-SN74LV123APWG4 SN74LV123APWG4 SN74LV123APWG4
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
2 suppliers
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221EE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators - SN74LV221AQPWRQ1 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; TSSOP
Logic Family LV-A
View Details
6 suppliers