Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators 74123DC

Description
IC MULTIVIBRATOR
Datasheet
Description
IC MULTIVIBRATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 74123DC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
74123DC
Integrated Circuits (ICs) - Logic - Multivibrators 74123DC
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site
Multivibrators - 74123DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74123DC
Multivibrators 74123DC
Monostable Multivibrator 40 ns 16-CDIP

Monostable Multivibrator 40 ns 16-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 74123DC 74123DC
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type Other; 40 ns DIP; Other; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
Dual precision monostable multivibrator - HEF4538BT-Q100J - Nexperia B.V.
Specs
Triggering Negative-edge Triggered; Positive-edge Triggered
Features Schmitt Trigger; ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
Logic - Multivibrators - 74VHC123ASJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monostable Multivibrator - 160/H,I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details