Texas Instruments CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BPW

Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BPW - Texas Instruments
Dallas, TX, United States
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation)
CD14538BPW
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BPW
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-TSSOP -55 to 125

CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-TSSOP -55 to 125

Buy Now Datasheet
Multivibrators - 296-32850-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32850-5-ND
Multivibrators 296-32850-5-ND
Monostable Multivibrator 100ns 16-TSSOP

Monostable Multivibrator 100ns 16-TSSOP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD14538BPW - 915019-CD14538BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD14538BPW
915019-CD14538BPW
Logic - Logic - Multivibrators - CD14538BPW 915019-CD14538BPW
Manufacturer: Texas Instruments Win Source Part Number: 915019-CD14538BPW Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Monostable Multivibrator 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: CD14538 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD14538BPWE4, 296-32850-5, CD14538BPWE4-ND, CD14538BPW-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915019-CD14538BPW
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Monostable Multivibrator 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD14538
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD14538BPWE4, 296-32850-5, CD14538BPWE4-ND, CD14538BPW-ND

Buy Now Datasheet
Multivibrators - CD14538BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD14538BPW
Multivibrators CD14538BPW
Monostable Multivibrator 100 ns 16-TSSOP

Monostable Multivibrator 100 ns 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD14538BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD14538BPW
Integrated Circuits (ICs) - Logic - Multivibrators CD14538BPW
IC MULTIVIBRATOR 100NS 16TSSOP

IC MULTIVIBRATOR 100NS 16TSSOP

Supplier's Site
Logic, Dual Prec Multivib, 16Tssop; Logic Family / Base Number Texas Instruments - 36AJ8495 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Prec Multivib, 16Tssop; Logic Family / Base Number Texas Instruments
36AJ8495
Logic, Dual Prec Multivib, 16Tssop; Logic Family / Base Number Texas Instruments 36AJ8495
LOGIC, DUAL PREC MULTIVIB, 16TSSOP; Logic Family / Base Number:CD4538; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

LOGIC, DUAL PREC MULTIVIB, 16TSSOP; Logic Family / Base Number:CD4538; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD14538BPW 296-32850-5-ND 915019-CD14538BPW CD14538BPW CD14538BPW 36AJ8495
Product Name CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) Multivibrators Logic - Logic - Multivibrators - CD14538BPW Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic, Dual Prec Multivib, 16Tssop; Logic Family / Base Number Texas Instruments
Supply Voltage 3V; 10 1.8V; 3 V ~ 18 V 18V
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP Other; TSSOP
Propagation Delay 300 ns
Operating Current 0.3000 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator - 8102001CA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,CDIP SB,DIESALE,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - SNJ54LS123W - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator - CD4047BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,CDIP SB,DIESALE,WAFERSALE
Logic Family CD4000
View Details
3 suppliers