Texas Instruments Multivibrators 96LS02PC

Description
Monostable Multivibrator 16-PDIP
Datasheet
Description
Monostable Multivibrator 16-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 96LS02PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
96LS02PC
Multivibrators 96LS02PC
Monostable Multivibrator 16-PDIP

Monostable Multivibrator 16-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Monostable Multivibrators
Product Number 96LS02PC
Product Name Multivibrators
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MC14538BF - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWTG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
Logic Family / Base Number Nexperia - 29AC1090 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
Voltage Controlled Multivibrator - 4324/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details