8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP 0 to 70
IC COMPARATOR IDENTITY 8B 20DIP
IC COMPARATOR IDENTITY 8B 20DIP
Logic Comparators 8-Bit Magnitude/Id Comparator
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Identity Comparator
Output Function = A=B
Number of Bits = 8
Output Type = Push-Pull
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 20
Maximum High Level Output Current = -0.4mA
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Identity Comparator
Output Function = A=B
Number of Bits = 8
Output Type = Push-Pull
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 20
Maximum High Level Output Current = -0.4mA
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Identity Comparator
Output Function = A=B
Number of Bits = 8
Output Type = Push-Pull
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 20
Maximum High Level Output Current = -0.4mA
Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
Product Number | SN74LS688NE4 | 296-SN74LS688NE4-ND | SN74LS688NE4 | SN74LS688NE4 | 6632600P |
Product Name | SN74LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators | |
Type | Identity; Magnitude | Identity | Identity | ||
Supply Voltage | 5V; Other; 4.85 | 4.85V ~ 5.25V | Other | ||
Package Type | Other; TTL | DIP | PDIP | ||
Logic Family | LS | TTL | |||
Number of Bits | 8 | 8 |