4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Win Source Part Number: 1258985-SN74HC163DRE
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 36 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC163
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC COUNTER 4BIT SYNC BIN 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC163DRE4 | 1258985-SN74HC163DRE4 | SN74HC163DRE4-ND | SN74HC163DRE4 | SN74HC163DRE4 | SN74HC163DRE4 |
| Product Name | SN74HC163 4-Bit Synchronous Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Synchronous | Synchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HC | |||||
| Number of Stages (Bits) | 4 bits |